EN
  • EN
  • DE

BM24B-GHDS-G-TF(LF)(SN)

Part No BM24B-GHDS-G-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (B - D)
Description 1.25mm Pitch Top Entry Type Crimp Style Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202211-BM24B-GHDS-G-TF(LF)(SN)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BM24B-GHDS-G-TF(LF)(SN) CAD Model

Description

The BM24B-GHDS-G-TF(LF)(SN) is a 0.5mm pitch, SMT (Surface Mount Technology), bottom entry, horizontal type connector manufactured by JST Sales America Inc. Part of the GH series, this connector is designed for high-density mounting in compact electronic devices. It provides a reliable connection for FPC (Flexible Printed Circuit) and FFC (Flexible Flat Cable).

Applications:

  • Smartphones: Used for connecting displays, cameras, and other internal components.
  • Tablets: Employed for connecting LCD screens, touch panels, and other peripherals.
  • Laptop Computers: Used for connecting internal components such as the display and keyboard.
  • Digital Cameras: Integrated for connecting image sensors, LCD screens, and control buttons.
  • Wearable Devices: Suitable for connecting various components in smartwatches, fitness trackers, and other wearable electronics.

Features:

  • 0.5mm Pitch: Allows for high-density mounting, saving valuable board space.
  • SMT Design: Designed for surface mount assembly, enabling efficient manufacturing processes.
  • Bottom Entry: Provides a convenient connection point from the bottom side of the board.
  • Horizontal Type: Offers a horizontal connection orientation for flexible PCB layout.
  • Secure Locking Mechanism: Ensures a reliable connection with the FPC/FFC.
  • Halogen-Free: Compliant with environmental standards for halogen content.

Benefits:

  • Space-Saving: The 0.5mm pitch enables high-density mounting, minimizing board space requirements.
  • Efficient Assembly: SMT design allows for automated assembly processes, reducing manufacturing costs.
  • Reliable Connection: The secure locking mechanism ensures a stable and reliable connection, preventing accidental disconnections.
  • Design Flexibility: Horizontal connection orientation allows for flexible PCB layout and component placement.
  • Environmentally Friendly: Halogen-free construction meets environmental regulations.

Additional Details:

The BM24B-GHDS-G-TF(LF)(SN) is a 24-circuit connector. The housing is made of high-temperature thermoplastic. The contacts are made of phosphor bronze with tin plating. It is designed for use with FPC/FFC with a thickness of 0.3mm. The operating temperature range is typically -25°C to +85°C. The voltage rating is typically 50V AC/DC. The current rating is typically 0.5A per contact.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $0.9794
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Intel
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Rochester Electronics
Dual TRI-STATE? Line Driver
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.0741
Cypress Semiconductor Corp
64K X 16 Standard SRAM 55 Ns PDSO44
Need more? Email Us
Intel
Mobile Intel® QM77 Express Chipset
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess