EN
  • EN
  • DE

BM02B-GHS-TBT(LF)(SN)

Part No BM02B-GHS-TBT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Circular Connectors - Housings
Description 2 Position Single Row 1.25 mm Pitch 50 V 1 A Header Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze, Tin
Contact Plating Tin
Current Rating 1 A
Height 4.05 mm
Housing Color Natural
Housing Material Nylon
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Number of Contacts 2
Number of Positions 2
Number of Rows 1
Orientation Straight
Packaging Cut Tape
Pitch 1.25 mm
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Voltage Rating 50 V
Voltage Rating (AC) 50 V
Wire/Cable Gauge 26 AWG
Win Source Part Number 963718-BM02B-GHS-TBT(LF)(SN)
Categories Circular Connectors - Housings
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM02B-GHS-TBT(LF)(SN) CAD Model

Description

BM02B-GHS-TBT(LF)(SN) from JST Sales America Inc. is a circular connector housing intended for interconnect applications where reliable mating, compact packaging, and organized wire-to-board or cable interface design are important. Engineers typically evaluate connector housings like this for consumer electronics, industrial controls, embedded assemblies, and compact power or signal routing where serviceability and assembly consistency matter. As part of a recognized connector manufacturer portfolio, this part is positioned for designs that prioritize ecosystem compatibility, sourcing familiarity, and long-term maintainability. Because the lifecycle status provided here is unknown, teams should treat it as requiring validation before committing it into new production or sustaining demand for existing programs. RoHS compliance information is also not available in the provided data, so environmental compliance should be confirmed through the latest manufacturer documentation, datasheet, or distributor compliance records. For procurement and design-in activity, this part is best approached with a verification-first sourcing process.

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
Amphenol
CONN RCPT HSNG MALE 1POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG MALE 18POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
TE Connectivity
INL REC ASM
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSG MALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLG HSG FMALE 18POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,990 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess