EN
  • EN
  • DE

PBA112

Part No PBA112
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 268217-PBA112
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBA112 CAD Model

Description

The PBA112 is a solid-state relay (SSR) manufactured by IXYS, designed for a variety of switching applications requiring high reliability and isolation. SSRs like the PBA112 offer advantages over electromechanical relays, including faster switching speeds, longer lifespan, and silent operation. The IXYS PBA112 is engineered to provide robust performance in demanding environments.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems for switching various loads.
  • Temperature Controllers: Employed in heating and cooling systems for precise temperature regulation.
  • Lighting Control: Suitable for switching lighting circuits in both residential and commercial buildings.
  • Motor Control: Used in controlling small motors and actuators.
  • Medical Equipment: Integrated into medical devices where reliable and isolated switching is crucial.

Features

  • Solid-State Design: Provides high reliability and long lifespan compared to electromechanical relays.
  • Optical Isolation: Offers electrical isolation between the control circuit and the load circuit, enhancing safety and preventing noise.
  • High Switching Speed: Enables rapid switching, making it suitable for applications requiring fast response times.
  • Low On-Resistance: Minimizes power dissipation and heat generation during operation.
  • Zero-Crossing Detection: Reduces inrush current and electrical noise during switching.
  • Compact Size: Allows for easy integration into various systems and devices.

Benefits

  • Enhanced Reliability: Solid-state design ensures a long and trouble-free operational life, reducing maintenance costs.
  • Improved Safety: Optical isolation provides a high degree of electrical isolation, protecting sensitive control circuits from high-voltage loads.
  • Faster Switching: Enables quick response times, improving the performance of control systems.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, leading to energy savings.
  • Minimized Noise: Zero-crossing detection reduces electrical noise, ensuring stable operation of nearby electronic equipment.
  • Simplified Integration: Compact size and standard packaging facilitate easy installation and integration into existing systems.

Additional Details

The IXYS PBA112 SSR typically features a control voltage range suitable for common logic levels (e.g., 3-32VDC). The load voltage and current ratings vary depending on the specific model, but are generally suitable for AC or DC loads up to several amps. The device is typically housed in a through-hole or surface-mount package. Refer to the specific IXYS datasheet for precise electrical characteristics, thermal considerations, and application guidelines. The PBA112 contributes to a more efficient and dependable control solution, making it a preferred choice for a wide range of applications.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1559
Freescale Semiconductor - NXP
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.4826
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess