EN
  • EN
  • DE

IXFL60N80P

Part No IXFL60N80P
Manufacturer IXYS
Catalog OEM Souring
Description MOSFET 42 Amps 800V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466059-IXFL60N80P
Manufacturer IXYS
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 150mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 5V @ 8mA
Gate Charge (Qg) (Max) @ Vgs 250 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 18000 pF @ 25 V
Power Dissipation (Max) 625W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Through Hole
Supplier Device Package ISOPLUS264™
Package / Case TO-264-3, TO-264AA
Ultra Librarian 3D Model Ultra Librarian IXFL60N80P CAD Model

Description

The IXFL60N80P is a robust and high-performance MOSFET designed and manufactured by IXYS, a leader in power and semiconductors technology. This MOSFET is built to handle high currents up to 42 Amps and withstand voltages up to 800 Volts, making it an exceptional choice for demanding applications that require high power efficiency and reliability. The device is engineered using advanced silicon technology to achieve low on-resistance and high switching speeds. Its design ensures minimal power loss during operation, contributing to enhanced overall system efficiency. The IXFL60N80P is ideal for a broad range of applications, including power supply units, motor drives, inverters, and other high-voltage power conversion systems. With its robust construction and the ability to operate under extreme conditions, it offers manufacturers and engineers a reliable component for designing high-performance electrical systems. Additionally, its IXYS lineage assures users of quality and dependability, underpinned by decades of innovation and expertise in semiconductor technology.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $9.4034
Texas Instruments
Microcontroller IC
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess