EN
  • EN
  • DE

IXFK48N60P

Part No IXFK48N60P
Manufacturer IXYS
Catalog FETs - Single
Description PolarHVTM HiPerFET Power MOSFET N-Channel Enhancement Mode Avalanche Rated Fast Intrinsic Diode | MOSFET N-CH 600V 48A TO-264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 48A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 135mOhm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs 150nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 8860pF at 25V
Power Dissipation (Maximum) 830W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-264AA (IXFK)
Manufacturer Package TO-264-3, TO-264AA
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1191097-IXFK48N60P
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFK48N60P CAD Model

Description

The IXYS IXFK48N60P is a MOSFET featuring an N-channel transistor polarity.

  • Application: It is designed for use in discrete semiconductor products, with a drive voltage of 10V, and a maximum power dissipation of 830W.
  • Vds: The device has a drain-source breakdown voltage of 600V.
  • Id: It has a continuous drain current of 48A.
  • Rds On: It has a maximum on-state resistance of 135mOhm @ 500mA and 10V.
  • Vgs(th): The gate-source voltage threshold is 5V @ 8mA.
  • Qg: The gate charge is 150nC @ 10V.
  • Package: The device is packaged in a TO-264AA (IXFK) package and is mounted through a hole.
  • Operating Temperature: It has an operating temperature range of -55°C to 150°C.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4099 $64.2297
7+ $17.5671 $122.9697
11+ $17.0182 $187.2002
15+ $16.4691 $247.0365
19+ $15.9202 $302.4838
25+ $14.2733 $356.8325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess