EN
  • EN
  • DE

IRFP260

Part No IRFP260
Manufacturer IXYS
Catalog FETs - Single
Description Power MOSFET(Vdss=200V, Rds(on)=0.04ohm, Id=50A) | MOSFET N-CH 200V 46A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 200V
Id - Continuous Drain Current 46A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 55mOhm at 28A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 230nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3900pF at 25V
Power Dissipation (Maximum) 280W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247AD
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1187775-IRFP260
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian IRFP260 CAD Model

Description

Looking for a reliable and high-performance MOSFET? The IXYS IRFP260 is a N-Channel MOSFET designed for use in power management, industrial, portable devices, and consumer electronics.

  • Drain-Source Breakdown Voltage: 200V
  • Continuous Drain Current: 46A
  • On-State Resistance: 55mOhm @ 28A and 10V
  • Gate-Source Voltage: ±20V
  • Operating Temperature: -55°C to 150°C
  • Power Dissipation: 280W
  • Package: TO-247AD
  • Pack Quantity: 30
  • Alternative Parts: STW38NB20, FQA48N20_NL, and IRFP260SN

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess