Products specifications Report Issue?

Categories Relays
Manufacturer IXYS Integrated Circuits Division
Series CPC
Packaging Reel package
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Load Current 500mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 600 V
Mounting SMD
Termination Style Gull Wing
Package 6-SMD (0.300", 7.62mm)
Manufacturer Package 6-SMD
Relay Type Relay
Win Source Part Number 771733-CPC1963GSTR
Popularity Medium
Supply and Demand Status Limited
Family Name CPC1963G
Introduction Date June 24, 2004
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CPC1963GSTR CAD Model

Description

The CPC1963GSTR is a relay manufactured by IXYS Integrated Circuits Division. It is an SPST-NO (1 Form A) circuit relay with load current of 500mA and voltage load range of 0 ~ 600 V.

  • Voltage Input: 1.2VDC
  • Output Type: AC, zero cross
  • Package: 6-SMD (0.300", 7.62mm)
  • Termination Style: Gull wing
  • Mounting: SMD
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Vishay
SMD-6 SSR 1 FORM B 3750 VRMS
Lowest to $5.0214
ECAD model for LH1501BAB
IXYS
RELAY OPTO 200MA SPST-NC 6-DIP
Lowest to $7.4068
ECAD model for LCB127
Vishay
DIP-6 SSR 1 FORM A / Solid State Relay 50mA 1.45V DC-IN 0.12A 350V AC/DC-OUT 6-Pin PDIP
Lowest to $3.3161
ECAD model for LH1540AT
Panasonic
SSR RELAY SPST-NO 700MA 0-400V
Lowest to $7.8446
ECAD model for AQZ104
IXYS
RELAY OPTOMOS 200MA SP-NO 6-SMD
Lowest to $7.1432
ECAD model for LCA127
Vishay
LSOP-8 SSR 1 FORM A CTR>33%
Need more? Email Us
ECAD model for LH1529FP
Omron
SSR RELAY SPST-NO 110MA 0-350V / Solid State SPST-NO (1 Form A) 4-SOP (0.179", 4.55mm)
Lowest to $0.2890
ECAD model for G3VM-351VY(TR05)
Infineon Technologies
Need more? Email Us
ECAD model for LH1521AB
Omron
MOS FET Relays | SSR RELAY SPST-NO 120MA 0-350V
Lowest to $3.0968
ECAD model for G3VM-351A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention