EN
  • EN
  • DE

IS45S16100C1-7BLA1-T

Part No IS45S16100C1-7BLA1-T
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
Win Source Part Number 738849-IS45S16100C1-7BLA1-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS45S16100C1-7BLA1-T CAD Model

Description

The IS45S16100C1-7BLA1-T is a 16Mbit synchronous dynamic RAM (SDRAM) from ISSI (Integrated Silicon Solution Inc.). This SDRAM chip is designed for applications requiring high-speed data access and storage, such as embedded systems, networking equipment, and graphics processing.

Applications:

  • Embedded Systems: Used as main memory in various embedded applications.
  • Networking Equipment: Found in routers, switches, and other networking devices for buffering and data storage.
  • Graphics Cards: Utilized as frame buffer memory in low-end graphics cards.
  • Printers: Employed in printer memory for image processing and data storage.
  • Industrial Control Systems: Used in industrial automation equipment for real-time data acquisition and processing.

Features:

  • 16Mbit Capacity: Provides ample storage for data and program code.
  • Synchronous Operation: Enables high-speed data transfer rates.
  • Single 3.3V Power Supply: Simplifies power supply design.
  • LVTTL Compatible Inputs: Compatible with standard logic levels.
  • Lead-Free Package: Complies with environmental regulations.

Benefits:

  • High-Speed Performance: Enables fast data access and processing.
  • Low Power Consumption: Reduces power consumption in portable and energy-sensitive applications.
  • Simplified System Design: Easy to integrate into various electronic systems.
  • Reliable Operation: Provides stable and reliable performance.
  • Reduced Board Space: Compact package enables smaller and more efficient designs.

Additional Details:

This SDRAM chip operates at a speed of 143 MHz, indicated by -7 in the part number. It is organized as 1M x 16 x 1 banks. It is typically supplied in a TSOP package for surface mounting. The IS45S16100C1-7BLA1-T offers auto refresh and self refresh modes for power saving. Proper decoupling capacitors are recommended near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess