EN
  • EN
  • DE

ISP817XA

Part No ISP817XA
Manufacturer Isocom Components 2004 LTD
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826295-ISP817XA
Package Tube
Product Status Active
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 50% @ 5mA
Current Transfer Ratio (Max) 600% @ 5mA
Rise / Fall Time (Typ) 4µs, 3µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Vce Saturation (Max) 200mV
Grade -
Operating Temperature -55°C ~ 110°C
Mounting Type Through Hole
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-DIP
Ultra Librarian 3D Model Ultra Librarian ISP817XA CAD Model

Description

The ISP817XA is a high-performance single channel transistor output optocoupler manufactured by Isocom Components 2004 LTD. It is designed for electrical isolation in various applications, providing a safe and reliable method to interface circuits with different voltage levels or grounds. This optocoupler features a high current transfer ratio (CTR), low saturation voltage, and fast switching speeds.

Applications

  • Power supplies: Switching power supplies, AC/DC converters, and DC/DC converters.
  • Industrial control: Programmable logic controllers (PLCs), motor drives, and process control systems.
  • Data communication: RS-232, RS-485, and other communication interfaces.
  • Instrumentation: Data acquisition systems, test equipment, and measurement devices.
  • Consumer electronics: Home appliances and audio/visual equipment.

Features

  • High current transfer ratio (CTR): Provides efficient signal transfer with minimal input current.
  • Low saturation voltage: Ensures low power dissipation in the output transistor.
  • High isolation voltage: Provides robust electrical isolation between input and output circuits.
  • Fast switching speeds: Enables high-speed data transmission and control.
  • Compact package: Available in a small DIP-4 package for space-constrained applications.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.
  • High input-output isolation voltage of 5000 VRMS

Benefits

  • Electrical isolation: Protects sensitive circuits from high voltages and noise.
  • Improved safety: Enhances safety by isolating potentially hazardous voltages.
  • Reliable signal transfer: Provides reliable signal transmission with minimal distortion.
  • Reduced power consumption: Low saturation voltage minimizes power dissipation.
  • Compact design: Small package size allows for integration into space-constrained applications.

Additional Details

The ISP817XA optocoupler consists of an infrared emitting diode (IRED) and a silicon NPN phototransistor. When current flows through the IRED, it emits light that activates the phototransistor, allowing current to flow through the output circuit. The CTR is specified as a percentage, indicating the ratio of output current to input current. The isolation voltage is the maximum voltage that the optocoupler can withstand between the input and output circuits. The ISP817XA is available in various lead configurations and is suitable for both through-hole and surface mount applications. It is a cost-effective solution for providing electrical isolation in a wide range of applications.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess