EN
  • EN
  • DE

X93155UM8IT1

Part No X93155UM8IT1
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Description IC XDCP 32-TAP 50K 3-WIRE 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 50k
Supply Voltage - Operating 5V
Tolerance ±25%
Temperature Coefficient (Typ) ±35 ppm/°C
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 1118328-X93155UM8IT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X93155UM8IT1 CAD Model

Description

The X93155UM8IT1 is a digitally controlled potentiometer (XDCP) manufactured by Intersil (now Renesas). This device integrates a resistor array, wiper switches, a control section, and non-volatile memory in a single chip, enabling precise and adjustable resistance settings controlled via a digital interface.

Applications

  • Power supply calibration
  • LCD brightness control
  • Volume control in audio equipment
  • Sensor calibration
  • Mechanical potentiometer replacement

Features

  • Resistance Value: 50 kOhms
  • Number of Taps: 32
  • Interface: SPI
  • Non-Volatile Memory: Stores wiper position during power down
  • Supply Voltage: 2.7V to 5.5V
  • Package: MSOP-8
  • RoHS Compliant: Yes

Benefits

  • Precise Resistance Adjustment: Digital control enables precise and repeatable resistance settings.
  • Non-Volatile Storage: Wiper position is retained after power loss, eliminating the need for recalibration.
  • Simplified Calibration: Enables automatic calibration in various electronic systems.
  • Space Saving: Integrated solution reduces component count and board space.
  • Reliable Performance: Solid-state design provides enhanced reliability compared to mechanical potentiometers.

Additional Details

The X93155UM8IT1 XDCP offers 32 wiper positions, allowing for fine-grained resistance adjustments. The wiper position is controlled via an SPI interface, enabling easy integration with microcontrollers and digital systems. The device utilizes non-volatile memory to store the wiper position, ensuring that the resistance setting is maintained even after power is removed. The MSOP-8 package provides a compact footprint for space-constrained applications. The wide supply voltage range allows for operation in various systems. It allows remote adjustment of resistance values, making it suitable for applications where manual adjustments are difficult or impossible. The digital control eliminates the need for manual potentiometers, reducing mechanical wear and improving system reliability. It can be used to compensate for component variations in manufacturing, improving product consistency. The X93155UM8IT1 is a versatile solution for applications requiring precise and adjustable resistance settings.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess