EN
  • EN
  • DE

TW9960-TA1-GR

Part No TW9960-TA1-GR
Manufacturer Intersil
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 32TQFP / Low Power NTSC/PAL Video Decoder Supporting 960H Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Standard Package 360
Category Integrated Circuits(ICs)
Family Interface - Encoders Decoders Converters
Packaging Tray
Type Video Decoder
Voltage - Supply Analog 1.8V 3.3V
Voltage - Supply Digital 1.8V 3.3V
Mounting Style SMD/SMT
Package 32-TQFP
Manufacturer Device Package 32-TQFP (5x5)
Win Source Part Number 048364-TW9960-TA1-GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TW9960
Introduction Date September 26, 2011
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TW9960-TA1-GR CAD Model

Description

The TW9960-TA1-GR is a high-performance, low-power analog video decoder designed by Intersil. It excels in converting analog composite video signals, such as NTSC, PAL, and SECAM, into digital YCbCr formats. Key features include an integrated comb filter, which significantly enhances color separation, and adaptive digital line length tracking, which improves picture quality under varying signal conditions. This makes it ideal for applications demanding clear and stable video output.

Applications

  • Automotive rear-view camera systems
  • In-vehicle infotainment (IVI) systems
  • Security and surveillance equipment (DVRs, cameras)
  • Portable media players
  • Video capture devices

Features

  • Multi-standard analog video decoding (NTSC, PAL, SECAM) with auto-detection
  • Integrated comb filter for improved color separation
  • Adaptive digital line length tracking
  • Automatic gain control (AGC) and automatic clamp control
  • Brightness, contrast, saturation, and hue (BCSH) adjustment
  • 10-bit analog-to-digital converters (ADCs)
  • YCbCr 4:2:2 output format
  • I2C interface for control and configuration
  • Low power consumption

Benefits

  • Superior video quality: The comb filter and adaptive line length tracking deliver sharp and clear images with excellent color accuracy.
  • Robust performance: AGC and clamp control ensure stable operation under varying signal conditions.
  • Versatile application: Multi-standard support allows for worldwide compatibility.
  • Simplified design: Integrated features reduce the need for external components.
  • Low power consumption: Suitable for portable and energy-sensitive applications.

Additional Details

The TW9960-TA1-GR operates from a single 3.3V power supply. It's designed to handle weak and noisy video signals, making it reliable in challenging environments. The integrated I2C interface allows for easy configuration and control of the device, including adjustments to brightness, contrast, saturation, and hue. The 10-bit ADCs ensure high-fidelity conversion of the analog video signal to digital format. It is specifically designed to meet the rigorous requirements of automotive applications, including temperature and vibration resistance.

You May Also Be Interested in

Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
NXP / Nexperia
Lowest to $16.8087
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
AKM Semiconductor Inc.
Lowest to $30.6950
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
NXP / Nexperia
Lowest to $10.9484
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9979 $59.9790
24+ $4.9215 $118.1160
37+ $4.7678 $176.4086
51+ $4.6142 $235.3242
65+ $4.4606 $289.9390
87+ $3.9986 $347.8782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess