EN
  • EN
  • DE

IRF3006PBF

Part No IRF3006PBF
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826088-IRF3006PBF
Ultra Librarian 3D Model Ultra Librarian IRF3006PBF CAD Model

Description

The IRF3006PBF is a through-hole N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from International Rectifier (now Infineon Technologies). It's designed for high-current, high-speed switching applications.

Applications

  • DC-DC converters: Used in voltage regulation and power management.
  • Motor control: Employed in controlling the speed and torque of DC motors.
  • Uninterruptible Power Supplies (UPS): Integrated into power backup systems.
  • High-frequency inverters: Utilized in converting DC power to AC power.
  • Synchronous rectification: Used to improve the efficiency of power supplies.

Features

  • N-Channel MOSFET: Provides efficient and fast switching characteristics.
  • Through-hole package (TO-220AB): Allows for easy mounting and heat sinking.
  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High current capability: Handles substantial current loads.
  • Avalanche rated: Withstands transient voltage spikes.

Benefits

  • Increased Efficiency: Lower RDS(on) reduces power dissipation, resulting in cooler operation and better overall efficiency.
  • Improved Reliability: Avalanche rating provides robustness against voltage transients.
  • Simplified Design: Through-hole package is easy to mount and connect.
  • High Power Density: Capable of handling high current in a compact package.
  • Reduced Heat Generation: Lower RDS(on) minimizes heat dissipation.

Additional Details

The IRF3006PBF has a drain-source voltage (VDS) rating of 75V. Its continuous drain current (ID) rating is 24A. The on-resistance (RDS(on)) is typically around 0.023 Ohms at VGS = 10V. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. It is RoHS compliant and lead-free. It features a fast switching speed and low gate charge, improving efficiency. It is designed to be used in high performance power circuits. The TO-220AB package facilitates efficient heat dissipation, allowing it to operate at high power levels.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess