EN
  • EN
  • DE

RC82531ME

Part No RC82531ME
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 291258-RC82531ME
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC82531ME CAD Model

Description

The Intel RC82531ME Gigabit Ethernet Controller is a high-performance, single-port Gigabit Ethernet controller designed for embedded systems. This controller provides a reliable and efficient network connection, making it suitable for a variety of applications requiring high bandwidth and low latency.

Applications

  • Embedded systems requiring Gigabit Ethernet connectivity
  • Industrial automation equipment
  • Networking appliances (e.g., routers, firewalls)
  • Server platforms
  • Storage systems

Features

  • Single-port Gigabit Ethernet connectivity
  • IEEE 802.3ab compliant
  • Supports 10/100/1000 Mbps data rates
  • PCI Express (PCIe) interface for high-speed communication with the host system
  • Advanced power management features to reduce power consumption
  • Support for jumbo frames to improve network throughput
  • TCP/IP checksum offload to reduce CPU overhead
  • Segmentation offload to improve network performance
  • Quality of Service (QoS) support for prioritizing network traffic

Benefits

  • High-speed network connectivity for demanding applications
  • Reduced CPU utilization due to hardware offload capabilities
  • Improved network performance with jumbo frame support
  • Lower power consumption for energy-efficient systems
  • Reliable and stable network connection
  • Simplified system integration with PCIe interface
  • Enhanced network security through advanced features

Additional Details

The RC82531ME integrates a Gigabit Ethernet MAC and PHY. It communicates with the host system via a PCI Express interface, ensuring a fast and efficient data transfer. The controller also incorporates advanced power management features, which allow it to dynamically adjust power consumption based on network activity. This makes it suitable for applications where energy efficiency is critical.

Furthermore, the RC82531ME includes support for advanced networking features such as TCP/IP checksum offload and segmentation offload. These features reduce the CPU overhead associated with network processing, freeing up valuable CPU resources for other tasks. The controller also supports Quality of Service (QoS) mechanisms, which allow network traffic to be prioritized based on its importance. This ensures that critical applications receive the bandwidth they need, even during periods of high network congestion.

The RC82531ME is designed to operate in a wide range of environmental conditions, making it suitable for use in harsh industrial environments. It is also backed by Intel's comprehensive support network, ensuring that developers have access to the resources they need to successfully integrate the controller into their products.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess