EN
  • EN
  • DE

PF38F1030W0YTQF

Part No PF38F1030W0YTQF
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 273200-PF38F1030W0YTQF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PF38F1030W0YTQF CAD Model

Description

The Intel PF38F1030W0YTQF is a NOR flash memory component tailored for integration in wireless and embedded systems. As part of Intel's Wireless Flash Memory (WFM) lineup, this memory solution prioritizes low power consumption without compromising performance, making it ideal for mobile and energy-conscious applications.

Applications

  • Mobile Devices
  • Wireless Connectivity Modules
  • Embedded Systems
  • Portable Electronics
  • IoT Devices

Features

  • NOR Flash Technology
  • Rapid Read Operations: Facilitates quick data access.
  • Low Power Consumption: Conserves energy for prolonged battery life.
  • Sector-Based Erase: Enables targeted memory segment erasure.
  • Program and Erase Suspend: Allows interruptible write/erase operations.
  • Common Flash Interface (CFI): Simplifies device identification processes.
  • Enhanced Security Measures: Protects stored information against unauthorized access.
  • Compact Packaging: Suitable for space-constrained environments.

Benefits

  • Enhanced System Responsiveness: Fast read times reduce wait periods and improve interaction.
  • Extended Device Uptime: Reduced power usage translates to prolonged battery life.
  • Flexible Memory Management: Selective erase capabilities streamline memory allocation.
  • Secure Data Handling: Prevents tampering and preserves data integrity.
  • Simplified System Design: Standardized interface eases integration tasks.
  • Smaller Device Footprint: Compact packaging allows for miniaturized product designs.

Technical Specifications

  • Memory Type: NOR Flash
  • Storage Capacity: 1030 Mbit
  • Supply Voltage: Typically 1.8V
  • Operating Temperature Range: -25°C to +85°C
  • Package Type: BGA (Ball Grid Array)
  • Read Speed: Fast

The Intel PF38F1030W0YTQF represents an efficient memory choice for modern wireless devices, balancing operational speed with energy economy. It's well-suited for applications needing both high responsiveness and prolonged battery operation, making it a reliable element in advanced product designs. Its small package adds to its versatility in portable and compact devices.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess