EN
  • EN
  • DE

MD8259A-2/883B

Part No MD8259A-2/883B
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078383-MD8259A-2/883B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8259A-2/883B CAD Model

Description

The MD8259A-2/883B, manufactured by Intel, is a Programmable Interrupt Controller (PIC). It is designed to manage multiple interrupt requests from various peripherals in a microprocessor-based system, allowing the processor to handle them efficiently. The "-2" likely indicates a specific speed grade, and "/883B" refers to a military-grade screening level, signifying enhanced reliability and performance over a wider temperature range.

Applications

  • Microprocessor Systems: Used in systems based on Intel 8085, 8086, and similar microprocessors to manage interrupts.
  • Industrial Control Systems: Employed in industrial automation equipment to handle interrupts from sensors, actuators, and other devices.
  • Military and Aerospace Systems: Utilized in defense and aerospace applications where high reliability and performance are critical.
  • Data Acquisition Systems: Found in data acquisition systems to manage interrupts from analog-to-digital converters (ADCs) and other data sources.

Features

  • Eight Interrupt Inputs: Manages up to eight interrupt requests from different peripherals.
  • Programmable Interrupt Priorities: Allows assigning priorities to different interrupt sources.
  • Interrupt Masking: Enables selectively disabling or enabling specific interrupt inputs.
  • Interrupt Vectoring: Provides the address of the interrupt service routine for each interrupt source.
  • Cascadable: Can be cascaded to manage more than eight interrupt inputs.

Benefits

  • Efficient Interrupt Handling: Manages multiple interrupt requests efficiently, improving system responsiveness.
  • Prioritized Interrupts: Allows handling critical interrupts before less important ones.
  • Improved System Performance: Reduces interrupt latency and overhead, improving overall system performance.
  • Enhanced Reliability: The military-grade screening ensures high reliability in harsh environments.

The Intel MD8259A-2/883B is a critical component for managing interrupts in microprocessor-based systems. Its ability to prioritize, mask, and vector interrupts allows for efficient and responsive handling of external events. The military-grade screening ensures that the device can operate reliably in demanding environments, making it suitable for applications where failure is not an option. The device's cascadability allows for expanding the number of interrupt inputs, making it adaptable to a wide range of system configurations. While newer interrupt controllers offer more advanced features, the MD8259A-2/883B remains a viable option for legacy systems and applications where its capabilities are sufficient and high reliability is essential.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess