EN
  • EN
  • DE

INTEL SRGZA - Intel Gold 6230R 2.1GHz 26C 37.75M 150W

Part No INTEL SRGZA - Intel Gold 6230R 2.1GHz 26C 37.75M 150W
Manufacturer Intel
Catalog CPU
Description Intel Gold 6230R 2.1GHz 26C 37.75M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423894-INTEL SRGZA - Intel Gold 6230R 2.1GHz 26C 37.75M 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRGZA - Intel Gold 6230R 2.1GHz 26C 37.75M 150W CAD Model

Description

The INTEL SRGZA, or the Intel Gold 6230R, represents a forward leap in processor technology, designed for demanding data center and enterprise applications. This processor distinguishes itself with a fast base operating frequency of 2.1GHz, coupled with 26 cores and 52 threads, which stands out for its capacity to handle significant workloads and parallel processing. The substantial 37.75MB cache size is a key feature, allowing for swift data access, thereby improving processing efficiency and speed. Its thermal design power (TDP) of 150W indicates the processor's energy consumption and cooling requirement, reflecting its position in high-performance computing scenarios. Built under the Cascade Lake microarchitecture, it brings enhanced performance, security, and scalability features valuable to modern data centers. Supporting DDR4 memory, it enables higher data throughput and capacity, crucial for applications such as real-time analytics, cloud computing, and virtualization. The Intel Gold 6230R is enhanced with Intel's Deep Learning Boost for AI acceleration, and it includes technologies like Intel Turbo Boost Technology 2.0 and Intel Hyper-Threading Technology, optimizing its performance and efficiency. With features like Resource Director Technology for improved resource allocation and Virtualization Technology extensions for more efficient virtualization tasks, the 6230R is engineered for environments where performance, security, and scalability cannot be compromised.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess