EN
  • EN
  • DE

INTEL SR205 - Intel E5-2640v3 2.6GHz 8C 20M 90W he 1866MHz 90W

Part No INTEL SR205 - Intel E5-2640v3 2.6GHz 8C 20M 90W he 1866MHz 90W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2640V3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423495-INTEL SR205 - Intel E5-2640v3 2.6GHz 8C 20M 90W he 1866MHz 90W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR205 - Intel E5-2640v3 2.6GHz 8C 20M 90W he 1866MHz 90W CAD Model

Description

The Intel E5-2640v3, denoted by its specification SR205, is a significant component of the Intel Xeon E5-2600 v3 family, crafted for versatility across server and workstation platforms. This processor delivers a strong performance foundation with a base clock speed of 2.6GHz spread over 8 cores, enabling efficient handling of a wide range of workloads from cloud computing to enterprise applications. It maintains a thermal design power (TDP) of 90 watts, achieving an equilibrium between computational power and energy efficiency. The processor upholds the ability to execute 16 threads concurrently, thanks to Hyper-Threading technology, facilitating enhanced multitasking and productivity for demanding applications and virtualized environments. It supports DDR4 memory at speeds up to 1866MHz, thereby providing significant bandwidth and speed improvements over its predecessors. With a substantial 20MB of L3 cache, the E5-2640v3 is adept at reducing latency when accessing frequently accessed data, thereby enhancing processing speed and application responsiveness. Constructed utilizing Intel's 22nm process technology, it integrates critical technology advancements such as Intel vPro Technology, Trusted Execution Technology, and Virtualization Technology, enabling a secure, high-performance, and adaptable platform suitable for a diversity of enterprise deployments.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess