EN
  • EN
  • DE

INTEL SR0LD - INTEL i7-3820 3.8GHz 4C 10M 130W

Part No INTEL SR0LD - INTEL i7-3820 3.8GHz 4C 10M 130W
Manufacturer Intel
Catalog CPU
Description INTEL i7-3820 3.8GHz 4C 10M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423375-INTEL SR0LD - INTEL i7-3820 3.8GHz 4C 10M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0LD - INTEL i7-3820 3.8GHz 4C 10M 130W CAD Model

Description

The Intel i7-3820 processor emerges from the venerable Sandy Bridge-E family, providing a blend of performance and efficiency that appeals to both enthusiasts and professionals. Operating at 3.8GHz across four cores, this processor introduces a level of performance that can meet the demands of intense workloads and high-end gaming. The CPU encompasses a 10MB Intel Smart Cache which significantly enhances performance by reducing the wait time to access frequently used data. With a TDP of 130W, it is designed for desktop systems that can accommodate a more robust power consumption for peak performance. This processor supports Intel’s Hyper-Threading Technology, enabling it to handle up to 8 threads simultaneously, thereby enhancing multitasking capabilities and improving throughput in threaded applications. The inclusion of Intel Turbo Boost 2.0 Technology allows the processor to automatically increase its clock speed under heavy load conditions, ensuring that additional performance is available when needed. Additionally, the i7-3820 supports Quad Channel DDR3 memory, making it capable of handling a significant amount of data throughput, beneficial for tasks ranging from complex scientific calculations to high-resolution video editing. It represents a key solution for users seeking a processor that delivers excellent multi-core performance, robust memory capabilities, and integrated technologies designed to enhance the computing experience.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess