EN
  • EN
  • DE

INTEL SLBZ7 - Intel X5647 2.93GHz 4C 12M 130W

Part No INTEL SLBZ7 - Intel X5647 2.93GHz 4C 12M 130W
Manufacturer Intel
Catalog CPU
Description Intel X5647 2.93GHz 4C 12M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423584-INTEL SLBZ7 - Intel X5647 2.93GHz 4C 12M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLBZ7 - Intel X5647 2.93GHz 4C 12M 130W CAD Model

Description

The Intel X5647 is a performance-oriented quad-core processor from the Xeon 5600 series, designed to deliver robust performance for servers and workstations. With a high base clock speed of 2.93 GHz, this CPU is engineered to handle demanding tasks and applications with efficiency. It features Hyper-Threading Technology, allowing it to process up to 8 threads simultaneously, enhancing multitasking and improving the handling of parallel computing tasks. The processor is equipped with a 12MB L3 cache, which helps in speeding up data access times for the CPU, significantly boosting performance for processing intensive applications. Despite its power, the X5647 has a thermal design power (TDP) of 130W, necessitating effective cooling solutions in server environments. It supports triple-channel DDR3 memory, ensuring ample bandwidth for data transfer and reducing potential bottlenecks in high-performance computing situations. The X5647 includes Intel Virtualization Technology (VT-x), which improves system efficiency and scalability in a virtualized environment by allowing a single hardware platform to function as multiple “virtual” platforms. Additionally, it supports Intel 64 Technology, facilitating 64-bit computing, which is essential for modern data processing requirements. The X5647’s advanced technologies and solid performance make it suitable for complex applications such as databases, enterprise resource planning (ERP) systems, and other business-critical applications, providing a cost-effective solution for enhancing server capabilities.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess