EN
  • EN
  • DE

INTEL OS6344WKTCGHK - AMD 6344 (2.60GHz -12C) CPU

Part No INTEL OS6344WKTCGHK - AMD 6344 (2.60GHz -12C) CPU
Manufacturer Intel
Catalog CPU
Description AMD 6344 (2.60GHz -12C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423878-INTEL OS6344WKTCGHK - AMD 6344 (2.60GHz -12C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL OS6344WKTCGHK - AMD 6344 (2.60GHz -12C) CPU CAD Model

Description

The Intel OS6344WKTCGHK refers to the AMD Opteron 6344 processor, a powerful server CPU designed to meet the demands of modern data centers and enterprise-level computing. Despite being categorized under Intel in the provided list, the AMD Opteron 6344 is indeed a product of AMD, known for its efficient performance in multi-threaded environments. This processor features 12 cores, operating at a base frequency of 2.60GHz, making it highly effective for applications that benefit from parallel processing capabilities, such as virtualized infrastructures, database management systems, and web servers. The AMD Opteron 6344 supports dual-channel DDR3 memory, enhancing the overall memory bandwidth available for applications, thereby improving data throughput and processing speed. With its focus on energy efficiency, the processor is designed to deliver a balanced performance-to-power consumption ratio, making it an attractive option for data centers looking to optimize their operational costs. This CPU also incorporates AMD's Turbo CORE technology, which allows it to boost its performance for short durations when extra processing power is required, ensuring optimal performance for dynamic workloads. Its compatibility with AMD's Virtualization (AMD-V) technology enhances the performance of virtualized applications, making it a robust option for environments running multiple virtual machines. The AMD Opteron 6344's combination of core count, performance, and power efficiency makes it a competitive choice for businesses seeking to upgrade their server capabilities.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess