EN
  • EN
  • DE

INTEL E5-2680V2 - Intel E5-2680v2 2.80GHz 10C 25MB 115W Cache 1866MHz 115W

Part No INTEL E5-2680V2 - Intel E5-2680v2 2.80GHz 10C 25MB 115W Cache 1866MHz 115W
Manufacturer Intel
Catalog CPU
Description Intel E5-2680v2 2.80GHz 10C 25MB 115W Cache 1866MHz 115W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423877-INTEL E5-2680V2 - Intel E5-2680v2 2.80GHz 10C 25MB 115W Cache 1866MHz 115W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2680V2 - Intel E5-2680v2 2.80GHz 10C 25MB 115W Cache 1866MHz 115W CAD Model

Description

The Intel E5-2680v2 is a part of the Xeon E5-2600 v2 series, designed specifically for high-density rack servers and data centers requiring a blend of performance, power efficiency, and scalability. This processor features 10 cores and 20 threads, with a base clock speed of 2.80GHz, making it highly suitable for virtualization, data analytics, high-performance computing (HPC), and enterprise applications. It is equipped with a 25MB Intel Smart Cache, facilitating quicker access to frequently used data and instructions, thereby enhancing overall computational efficiency. With a thermal design power (TDP) of 115W, the E5-2680v2 offers a balanced performance-to-power consumption ratio, appealing to environments aiming to maintain lower energy usage without compromising on computing capability. This processor supports DDR3 memory up to 1866MHz, providing ample bandwidth for memory-intensive applications and facilitating smoother data processing and retrieval. Incorporating Intel Hyper-Threading Technology, it allows more efficient use of each processor core, improving throughput and multitasking under load. Additionally, Intel Turbo Boost Technology enables the processor to dynamically increase its core frequency in response to demanding tasks, providing a performance boost when needed. The E5-2680v2 stands as a versatile and powerful option for businesses and data centers looking to optimize their computing infrastructure for enhanced performance and efficiency.

You May Also Be Interested in

Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess