EN
  • EN
  • DE

INTEL E3-1240LV3 - Intel E3-1240LV3 2.00GHz 4C 8M 25W

Part No INTEL E3-1240LV3 - Intel E3-1240LV3 2.00GHz 4C 8M 25W
Manufacturer Intel
Catalog CPU
Description Intel E3-1240LV3 2.00GHz 4C 8M 25W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423336-INTEL E3-1240LV3 - Intel E3-1240LV3 2.00GHz 4C 8M 25W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E3-1240LV3 - Intel E3-1240LV3 2.00GHz 4C 8M 25W CAD Model

Description

The INTEL E3-1240LV3, armed with the Intel E3-1240LV3 processor, is a noteworthy member of the Intel Xeon E3-1200 v3 product family, specifically engineered for microservers, entry-level workstations, and energy-efficient server solutions. This low-power processor operates at a base frequency of 2.00GHz across 4 cores, making it an ideal solution for environments where energy consumption is a critical concern without sacrificing the performance needed for everyday computing tasks, lightweight applications, and small business workloads. It supports Intel Hyper-Threading Technology, enabling it to handle up to 8 threads simultaneously, significantly improving processing efficiency and the ability to manage multiple tasks concurrently. The processor is equipped with an 8MB cache, facilitating fast access to data and improving the performance of applications. Based on the Haswell microarchitecture, it offers notable improvements in both performance and energy efficiency compared to previous generations. The Intel E3-1240LV3 supports DDR3 memory, optimizing system performance through faster data processing. With an exceptionally low thermal design power (TDP) of 25W, this processor stands out for its ability to deliver solid performance while maintaining a low power footprint, making it suitable for businesses and IT environments where energy efficiency is paramount. The processor also includes advanced features such as Intel Virtualization Technology (VT-x), which allows for efficient and robust virtualization solutions, essential for optimizing server and workstation use. For organizations prioritizing energy efficiency without compromising on reliability and performance, the INTEL E3-1240LV3 presents an ideal choice.

You May Also Be Interested in

Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess