Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953754-FH8067703022607
Series *
Ultra Librarian 3D Model Ultra Librarian FH8067703022607 CAD Model

Description

The FH8067703022607 is an Intel embedded microprocessor, likely a Xeon or a Core i-series processor tailored for embedded applications requiring high performance, reliability, and extended availability. Given the product category, this processor is likely designed for demanding environments and long product lifecycles typical of embedded systems.

Applications:

  • Industrial Automation: Used in PLCs, industrial PCs, and robotic control systems.
  • Aerospace and Defense: Employed in avionics systems, radar processing, and mission-critical applications.
  • Medical Imaging: Utilized in MRI machines, CT scanners, and other medical diagnostic equipment.
  • Network Security: Found in network firewalls, intrusion detection systems, and VPN appliances.
  • Transportation Systems: Used in railway signaling, traffic management, and automotive control systems.

Features:

  • Multi-Core Processing: Provides high processing power for demanding embedded workloads.
  • Integrated Graphics: Includes an integrated GPU for display capabilities and graphics processing.
  • Extended Temperature Range: Operates reliably in harsh environments with extreme temperatures.
  • Long-Term Availability: Designed for extended product lifecycles to support long-term embedded deployments.
  • Advanced Security Features: Incorporates hardware-based security technologies for data protection and system integrity.
  • Virtualization Support: Enables virtualization for running multiple operating systems and applications on a single platform.

Benefits:

  • High Performance: Delivers high processing power for demanding embedded applications.
  • Reliable Operation: Designed for reliable performance in harsh environments.
  • Long-Term Support: Ensures long-term availability and support for extended embedded deployments.
  • Enhanced Security: Protects sensitive data and system resources with advanced security features.
  • Scalability: Provides scalability to meet the evolving needs of embedded systems.

Additional Details:

The FH8067703022607 would likely be packaged in a BGA (Ball Grid Array) for increased mechanical and thermal robustness. Detailed specifications like the number of cores, clock speed, cache size, and specific integrated graphics features require further investigation of Intel's documentation. It's intended for applications requiring consistent performance over extended periods, combined with robust security features and the ability to operate in challenging environmental conditions.

You May Also Be Interested in

NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1.0GHZ 425TEPBGA
Need more? Email Us
ECAD model for P1010NSE5FFA
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $81.5980
ECAD model for MIMX8MM4CVTKZAA
Freescale Semiconductor - NXP
IC MPU QORIQ P1 500MHZ 457TEPBGA
Need more? Email Us
ECAD model for P1023NSN5CFB
NXP / Nexperia
IC MPU MPC86XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC860DTCZQ50D4
NXP / Nexperia
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC859DSLCZP50A
NXP / Nexperia
IC MPU QORIQ 800MHZ 520FCBGA
Lowest to $244.2106
ECAD model for BSC9131NXE1KHKB
NXP / Nexperia
IC MPU QORIQ P5 2.2GHZ 1295BGA
Need more? Email Us
ECAD model for P5040NSE72QC
Microchip Technology
IC MPU SAM9X 400MHZ 217LFBGA
Need more? Email Us
ECAD model for AT91SAM9X35-CU-999

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention