EN
  • EN
  • DE

AV80577SH0513MSLGE2

Part No AV80577SH0513MSLGE2
Manufacturer Intel
Catalog Embedded - Microprocessors
Description MPU Core2 Duo Processor P8400 64-Bit 45nm 2.26GHz 1.05V 479-Pin Micro-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Contact Plating Copper, Silver, Tin
Data Bus Width 64 b
Frequency 2.26 GHz
Max Frequency 2.26 GHz
Max Operating Temperature 105 °C
Max Supply Voltage 1.575 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.425 V
Mount Surface Mount
Number of Cores 2
Number of Pins 479
Operating Supply Voltage 1.5 V
RoHS Compliant
Win Source Part Number 1213829-AV80577SH0513MSLGE2
Categories Embedded - Microprocessors
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AV80577SH0513MSLGE2 CAD Model

Description

This electronic component is manufactured by Intel and is RoHS compliant.

  • Category: Embedded - Microprocessors
  • Alternative Parts: AV80577SH0513M S LGE2, AV80577SH0513M SLGE2, AV80577SH0513MS LGE2
  • Mount: Surface Mount
  • Supply and Demand Status: Limited
  • Win Source Part Number: 1213829-AV80577SH0513MSLGE2
  • Frequency: 2.26 GHz
  • Data Bus Width: 64 b
  • Operating Supply Voltage: 1.5 V
  • Number of Pins: 479
  • Number of Cores: 2
  • Temperature Range: 0 °C to 105 °C
  • Minimum Operating Temperature: 0 °C
  • Maximum Supply Voltage: 1.575 V
  • Minimum Supply Voltage: 1.425 V

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess