EN
  • EN
  • DE

AT80580PJ0676M

Part No AT80580PJ0676M
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Quad Q9400 (6M Cache, 2.66 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954755-AT80580PJ0676M
Series *
Ultra Librarian 3D Model Ultra Librarian AT80580PJ0676M CAD Model

Description

The Intel AT80580PJ0676M is a microprocessor designed for embedded systems. This processor is part of Intel's embedded product line, tailored for applications demanding robust performance and reliability within constrained environments. It integrates processing capabilities with optimized power consumption, making it suitable for a variety of industrial and commercial applications.

Applications

  • Industrial automation systems
  • Point-of-Sale (POS) terminals
  • Networking equipment
  • Digital signage
  • Medical devices

Features

  • Integrated graphics processing unit (GPU)
  • Advanced instruction sets (e.g., SSE, AVX) for enhanced performance
  • Integrated memory controller
  • Support for multiple display interfaces
  • Enhanced security features

Benefits

  • Improved system performance due to integrated GPU and advanced instruction sets
  • Reduced system power consumption, leading to longer battery life in portable applications
  • Enhanced security through integrated security features, protecting sensitive data
  • Lower system cost by integrating key components on a single chip
  • Extended product lifecycle with support from Intel's embedded roadmap

Additional Details

The AT80580PJ0676M features a multi-core architecture that enables parallel processing, significantly boosting performance in multi-threaded applications. The integrated GPU supports high-resolution displays and enhances graphics-intensive applications. Its thermal design power (TDP) is optimized for energy efficiency. The processor also includes advanced power management features, allowing the system to dynamically adjust power consumption based on workload demands.

This embedded microprocessor supports a wide range of operating systems, including Windows Embedded, Linux, and real-time operating systems (RTOS). It is designed to operate in harsh environments, with extended temperature range support for industrial applications. The AT80580PJ0676M also offers various connectivity options, including USB, SATA, and Ethernet, enabling seamless integration with other system components.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess