EN
  • EN
  • DE

AT80571RG0601ML

Part No AT80571RG0601ML
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Celeron (1M Cache, 2.50 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955139-AT80571RG0601ML
Series *
Ultra Librarian 3D Model Ultra Librarian AT80571RG0601ML CAD Model

Description

The AT80571RG0601ML is an embedded microprocessor manufactured by Intel. It is designed for use in a wide array of embedded applications, offering a balance of performance and power efficiency. These processors are commonly found in devices requiring reliable processing capabilities without excessive energy consumption, making them ideal for industrial, commercial, and consumer applications.

Applications

  • Industrial Control Systems
  • Retail Point-of-Sale (POS) Systems
  • Medical Imaging Devices
  • Networking Equipment (Routers, Switches)
  • Digital Signage Solutions

Features

  • Integrated Graphics Processing Unit (GPU) for Display Output
  • Support for DDR3 Memory
  • Multiple High-Speed Input/Output (I/O) Interfaces (USB, PCIe, SATA)
  • Low Power Consumption for Energy Efficiency
  • Enhanced Security Features to Protect Data and Systems
  • Integrated Ethernet Controller for Network Connectivity

Benefits

  • Delivers high-performance processing for demanding embedded applications
  • Provides integrated graphics capabilities, eliminating the need for a separate graphics card in some applications
  • Offers flexible connectivity options for peripheral devices and external systems
  • Reduces power consumption, extending battery life in portable devices and reducing overall energy costs
  • Enhances system security, protecting sensitive data and preventing unauthorized access
  • Simplifies network integration with the integrated Ethernet controller

Additional Details

The AT80571RG0601ML is a system-on-chip (SoC) that combines a CPU core with other functional units on a single chip. It also provides I/O interfaces that can be configured to support different peripherals. The chipset implements power management features to optimize power consumption based on the processing load. Specific details include the operating frequency and the thermal design power (TDP).

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess