EN
  • EN
  • DE

IS43TR16245A-125KBLI

Part No IS43TR16245A-125KBLI
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826195-IS43TR16245A-125KBLI
Ultra Librarian 3D Model Ultra Librarian IS43TR16245A-125KBLI CAD Model

Description

The IS43TR16245A-125KBLI is a 512Mb (32Mx16) DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) device. It is a high-speed, low-power memory component designed for a wide range of applications requiring large memory capacity and high bandwidth.

Applications

  • Laptops and Notebooks: Main system memory for general computing tasks.
  • Desktop Computers: System memory for running applications and operating systems.
  • Networking Equipment: Memory for routers, switches, and other networking devices.
  • Embedded Systems: Memory for industrial controllers and embedded computing platforms.
  • Graphics Cards: Frame buffer and texture memory.

Features

  • 512Mb (32Mx16) DDR3L SDRAM: Provides large memory capacity.
  • DDR3L: Low voltage operation (1.35V) for reduced power consumption.
  • Data rate up to 800MHz (1600MT/s): High-speed data transfer.
  • 8 internal banks: Enables concurrent operations for improved performance.
  • Write Latency = Read Latency - 2: Optimizes memory access timing.
  • Programmable CAS latency (CL): Allows adjustment of memory timing parameters.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • High performance: Fast data transfer rates enable efficient system operation.
  • Low power consumption: DDR3L technology reduces power consumption, extending battery life in portable devices.
  • Large memory capacity: 512Mb capacity provides ample space for demanding applications.
  • Improved system responsiveness: Fast access times improve overall system responsiveness.
  • Reliable operation: Designed for reliable performance in demanding environments.

Additional Details

The IS43TR16245A-125KBLI operates at a voltage of 1.35V. It is available in a 96-ball FBGA (Fine-pitch Ball Grid Array) package. The operating temperature range is 0°C to +85°C.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess