EN
  • EN
  • DE

IS25LP016D-JTLE-TR

Part No IS25LP016D-JTLE-TR
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826183-IS25LP016D-JTLE-TR
Ultra Librarian 3D Model Ultra Librarian IS25LP016D-JTLE-TR CAD Model

Description

The IS25LP016D-JTLE-TR is a 16 Mbit Serial Flash memory device manufactured by Integrated Silicon Solution, Inc. (ISSI). It features advanced security features and high performance, making it suitable for a wide range of applications requiring non-volatile storage. It is commonly used to store program code and data in embedded systems, consumer electronics, and industrial applications.

Applications:

  • Embedded Systems: Stores firmware, configuration data, and application code in embedded systems such as microcontrollers, industrial controllers, and IoT devices.
  • Consumer Electronics: Used in set-top boxes, digital TVs, and other consumer devices for storing boot code, configuration data, and user preferences.
  • Industrial Applications: Provides non-volatile storage for industrial control systems, data loggers, and other industrial equipment.
  • Networking Equipment: Stores boot code, configuration files, and other critical data in routers, switches, and other networking devices.
  • Medical Devices: Used in medical equipment for storing calibration data, patient information, and other sensitive data.

Features:

  • 16 Mbit (2MB) Density: Provides ample storage capacity for a variety of applications.
  • SPI Interface: Uses the standard Serial Peripheral Interface (SPI) for communication with microcontrollers and other host devices.
  • Quad SPI (QSPI) Support: Supports Quad SPI for increased data throughput.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Security Features: Includes security features such as software and hardware write protection.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • High Performance: Provides fast read and write speeds for quick access to data.
  • Easy to Use: The SPI interface simplifies integration with microcontrollers and other systems.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Enhanced Security: Offers robust security features to protect against unauthorized access and data corruption.

Additional Details:

The IS25LP016D-JTLE-TR operates with a supply voltage typically ranging from 2.7V to 3.6V. It supports standard SPI modes (Mode 0 and Mode 3). The device features a page program mode, allowing for writing up to 256 bytes in a single operation. Sector Erase, Block Erase, and Chip Erase operations are supported for erasing memory. The "JTLE" likely refers to the package type and temperature range. The "-TR" suffix indicates tape and reel packaging. Consult the ISSI datasheet for detailed specifications, including timing characteristics, electrical parameters, and package dimensions. The datasheet is crucial for proper implementation and to ensure the device operates within its specified limits.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess