EN
  • EN
  • DE

V23818-C8-V15

Part No V23818-C8-V15
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025096-V23818-C8-V15
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V23818-C8-V15 CAD Model

Description

The V23818-C8-V15 is a fiber optic transceiver module manufactured by Infineon Technologies. It's designed for high-speed data communication over fiber optic cables. This transceiver supports various networking protocols and is commonly used in telecommunications and data center applications.

Applications:

  • Gigabit Ethernet: Used in Gigabit Ethernet networking for high-speed data transmission.
  • Fiber Channel: Employed in Fiber Channel storage networks for reliable data transfer.
  • Telecommunications: Integrated into telecommunications equipment for long-distance communication.
  • Data Centers: Utilized in data center infrastructure for high-bandwidth connectivity.
  • Optical Networking: Used in optical networking applications for signal transmission.

Features:

  • High Data Rate: Supports data rates up to 4.25 Gbps, enabling high-speed communication.
  • Small Form-Factor Pluggable (SFP): Designed in a small form-factor pluggable package for easy installation and replacement.
  • 850nm Wavelength: Operates at an 850nm wavelength, suitable for multimode fiber optic cables.
  • Digital Diagnostic Monitoring (DDM): Includes digital diagnostic monitoring for real-time performance tracking.
  • Low Power Consumption: Features low power consumption, reducing energy costs.

Benefits:

  • High-Speed Data Transmission: Enables high-speed data transmission for improved network performance.
  • Easy Installation: SFP design allows for easy installation and replacement.
  • Reliable Communication: Provides reliable communication over fiber optic cables.
  • Real-Time Monitoring: Digital diagnostic monitoring allows for real-time performance tracking.
  • Reduced Energy Costs: Low power consumption reduces energy costs.

Additional Details:

The V23818-C8-V15 is compliant with industry standards such as SFP MSA and RoHS. It is designed for use with multimode fiber optic cables with a core diameter of 50μm or 62.5μm. The transceiver operates over a temperature range of 0°C to +70°C. Detailed datasheets provide comprehensive information on optical characteristics, electrical specifications, and application notes.

You May Also Be Interested in

Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess