EN
  • EN
  • DE

SPP46N03L

Part No SPP46N03L
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192427-SPP46N03L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP46N03L CAD Model

Description

The SPP46N03L is a power MOSFET manufactured by Infineon Technologies. It is an N-channel enhancement mode MOSFET designed for high-efficiency power switching applications. Known for its low on-resistance and fast switching capabilities, the SPP46N03L is well-suited for various applications requiring efficient power management and control.

Applications:

  • Synchronous Rectification: Improves efficiency in switched-mode power supplies.
  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Motor Control: Employed in applications requiring efficient motor speed and torque control.
  • Power Management in Portable Devices: Suitable for battery management in laptops, smartphones, and tablets.
  • LED Lighting: Used in LED drivers for efficient current control and dimming.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses and enables higher operating frequencies.
  • Logic Level Gate Drive: Simplifies interfacing with microcontrollers and logic circuits.
  • Avalanche Rated: Enhances robustness against voltage transients.
  • Halogen-Free and RoHS Compliant: Meets environmental regulations, reducing hazardous substances.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, enhancing system reliability.
  • Improved System Performance: Optimizes the overall performance and responsiveness of electronic devices.
  • Extended Battery Life: Maximizes battery utilization in portable applications.
  • Reliable Operation: Ensures stable and consistent performance across various operating conditions.
  • Simplified Circuit Design: Simplifies integration into existing circuits due to its logic-level gate drive.

Additional Details:

The SPP46N03L is available in a through-hole package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). The MOSFET is designed to operate within a defined temperature range and is capable of handling significant power levels. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability. Infineon Technologies is a reputable manufacturer known for high-quality power semiconductors, making the SPP46N03L a dependable choice for various power management applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess