EN
  • EN
  • DE

PEB2466HV1.2

Part No PEB2466HV1.2
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272500-PEB2466HV1.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2466HV1.2 CAD Model

Description

The PEB2466HV1.2, manufactured by Infineon Technologies, is a single-chip monolithic CMOS device designed for digital signal processing in telecom applications. It functions as a high-performance echo canceller and supports various telecommunication standards.

Applications:

  • Digital Telephone Sets
  • Voice over IP (VoIP) Gateways
  • Hands-free car phone systems
  • Speakerphones
  • Central office line cards

Features:

  • Echo Cancellation: High-performance echo cancellation for improved voice quality.
  • Adaptive Filter: Adaptive filter that automatically adjusts to changing echo paths.
  • Single-Chip CMOS: Integrated single-chip solution reduces component count and board space.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Digital Signal Processing: Advanced digital signal processing capabilities for optimal performance.
  • Programmable Gain: Offers programmable gain settings for adjusting signal levels.
  • Line Impedance Matching: Provides features for line impedance matching.
  • A-Law and µ-Law Companding: Supports both A-law and µ-law companding schemes.

Benefits:

  • Improved Voice Quality: Effectively cancels echoes, resulting in clearer and more natural-sounding voice communication.
  • Reduced System Cost: Integrated single-chip design lowers component costs and simplifies manufacturing.
  • Enhanced System Reliability: Fewer components lead to increased system reliability and reduced failure rates.
  • Extended Battery Life: Low power consumption enables longer battery life in portable applications.
  • Simplified Design: Easy to integrate into various telecommunication systems.
  • Adaptable to different line conditions: The adaptive filter allows the device to maintain high performance in various environments.

Additional Details:

The PEB2466HV1.2 integrates an adaptive filter, echo tail estimation, and double-talk detection. It operates from a single 5V supply. This device is crucial in applications where echo cancellation is paramount for voice quality.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess