EN
  • EN
  • DE

HYS72T128000HR-3S-A

Part No HYS72T128000HR-3S-A
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-667 128Mx72 ECC RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950978-HYS72T128000HR-3S-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T128000HR-3S-A CAD Model

Description

The HYS72T128000HR-3S-A is a 1GB DDR2 ECC Registered DIMM manufactured by Infineon Technologies (later Qimonda). This memory module is designed for servers and workstations where data integrity and reliability are paramount. It utilizes Error-Correcting Code (ECC) functionality to detect and correct single-bit errors, preventing data corruption and system failures.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers

Features

  • 1GB capacity
  • DDR2 technology
  • ECC Registered DIMM
  • PC2-5300 (667MHz) speed
  • 240-pin DIMM form factor
  • 1.8V operating voltage
  • Buffered design for improved signal quality

Benefits

  • Increased system stability and reliability through ECC error correction
  • Protection against data corruption
  • Improved performance in memory-intensive applications
  • Reduced system downtime and maintenance
  • Cost-effective memory upgrade option

Additional Details

The HYS72T128000HR-3S-A module is specifically designed for systems supporting DDR2 ECC Registered DIMMs. It operates at a standard DDR2 voltage of 1.8V. The registered design includes a register between the DRAM and the system's memory controller, which reduces the load on the memory bus and enables higher densities and speeds. The PC2-5300 rating indicates a maximum bandwidth of 5300 MB/s. The module employs a 240-pin DIMM connector.

Infineon Technologies (later Qimonda) was a reputable manufacturer known for producing reliable memory modules. This module is commonly found in servers and high-end workstations where memory stability and data integrity are essential. The ECC functionality is critical for applications where data accuracy is paramount, such as financial transactions, scientific simulations, and database management. The 'HR' designation indicates a specific build or testing revision. The 'A' likely indicates a minor revision or variation within the production process.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess