EN
  • EN
  • DE

ESD5V3L1B-02LSE6327

Part No ESD5V3L1B-02LSE6327
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+15+
Reference case TSSLP-2
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 710146-ESD5V3L1B-02LSE6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD5V3L1B-02LSE6327 CAD Model

Description

The ESD5V3L1B-02LSE6327 is a unidirectional Electrostatic Discharge (ESD) protection diode manufactured by Infineon Technologies. This diode is designed to protect sensitive electronic components from ESD events. Featuring a low clamping voltage and fast response time, it is suitable for high-speed data interfaces where ESD protection is crucial.

Applications

  • High-speed data lines: Protection for USB, HDMI, and Ethernet interfaces.
  • Mobile devices: Used in smartphones and tablets to protect I/O ports.
  • Automotive electronics: Protects communication buses and sensor interfaces.
  • Industrial control systems: ESD protection for data lines and control signals.
  • Consumer electronics: Safeguards sensitive components in TVs and set-top boxes.

Features

  • Unidirectional ESD protection: Protects against positive ESD strikes.
  • Low clamping voltage: Minimizes stress on protected components during ESD events.
  • Fast response time: Quickly clamps ESD voltage to prevent damage.
  • Low capacitance: Ensures signal integrity in high-speed data applications.
  • Small package size: Allows for compact designs.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Enhanced system reliability: Protects against ESD damage, improving overall system performance.
  • Improved signal integrity: Low capacitance ensures minimal signal degradation.
  • Reduced warranty costs: Prevents ESD-related failures.
  • Simplified design: Easy to implement and integrates seamlessly.
  • Compliance with industry standards: Meets industry standards for ESD protection.

Additional Details

The ESD5V3L1B-02LSE6327 features specific parameters like breakdown voltage, clamping voltage at certain ESD current levels, and capacitance at specific frequencies. It complies with IEC 61000-4-2 ESD protection levels. The device comes in a small SOT-23 package, making integration in compact electronic devices easier. Its RoHS compliance ensures it meets environmental standards.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess