EN
  • EN
  • DE

UN920427/AV9172-07

Part No UN920427/AV9172-07
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 388353-UN920427/AV9172-07
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UN920427/AV9172-07 CAD Model

Description

The IDT AV9172-07, also known as UN920427, is a clock synthesizer. Clock synthesizers are crucial components in various electronic systems, responsible for generating precise clock signals necessary for synchronization and timing of digital circuits. While specific details about the UN920427/AV9172-07 are limited, understanding the general function of clock synthesizers provides valuable insight into its potential applications and benefits.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to maintain precise timing for data transmission and processing.
  • Telecommunications Systems: Employed in base stations, telecom servers, and other communication infrastructure to synchronize signals and ensure reliable communication.
  • Computing Platforms: Integrated into servers, workstations, and high-performance computing systems to provide accurate clock signals for processors, memory, and peripherals.
  • Audio/Video Equipment: Utilized in professional audio and video equipment, such as broadcast systems and editing suites, to synchronize audio and video signals.
  • Industrial Automation: Used in industrial controllers and automation systems to coordinate timing-sensitive operations.

Features

  • Clock Generation: Generates multiple clock frequencies from a single reference clock.
  • Low Jitter: Provides clock signals with minimal jitter, ensuring signal integrity and system performance.
  • Frequency Synthesis: Employs phase-locked loop (PLL) technology to synthesize accurate and stable clock frequencies.
  • Programmability: Offers programmable parameters to customize clock frequencies and output characteristics.
  • Integrated Voltage Controlled Oscillator (VCO): Integrates a VCO to generate high-frequency clock signals.

Benefits

  • Improved System Performance: Precise clock signals enable optimal performance of digital circuits and systems.
  • Enhanced Signal Integrity: Low jitter clock signals reduce noise and interference, improving signal integrity.
  • Reduced EMI: Properly designed clock synthesizers can minimize electromagnetic interference (EMI) emissions.
  • Simplified System Design: Integrated clock synthesizers reduce the number of discrete components required, simplifying system design.
  • Flexibility and Scalability: Programmable clock synthesizers allow for flexible configuration and scalability to meet changing system requirements.

Additional Details

Clock synthesizers typically operate within a specific voltage range (e.g., 3.3V or 5V). They are often available in various package types, such as QFN or TSSOP, to accommodate different board layouts and assembly processes. The specific frequency range and output characteristics of the AV9172-07 would be detailed in its datasheet. It's important to consult the datasheet for precise electrical characteristics, timing specifications, and application guidelines.

You May Also Be Interested in

Atmel
Lowest to $32.5000
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess