The STMP3530L-TB6 is a system-on-chip (SoC) media processor from IDT (Integrated Device Technology). It is designed for a variety of multimedia applications, handling audio, video, and graphical processing. The 'L' in the part number typically signifies a low-power variant optimized for energy efficiency. The 'TB6' designation likely corresponds to specific packaging or testing standards.
Applications
- Portable Media Players (PMPs)
- Digital Photo Frames
- Audio Recorders and Playback Devices
- Handheld Gaming Systems
- Embedded Multimedia Applications
Features
- Low-power ARM Processor Core
- Integrated Audio Codecs (MP3, AAC, WMA Support)
- Video Decoding Capabilities (MPEG-4, H.264)
- Memory Controller (SDRAM, Flash)
- LCD Controller Interface
- USB Host/Device Controller
- UART, SPI, I2C Serial Communication Ports
- GPIO (General Purpose Input/Output) Pins
- Power Management Features
Benefits
- Extended Battery Life: Low-power design maximizes operational time for portable devices.
- Reduced System Cost: Integration of multimedia functions lowers the bill of materials.
- Faster Time-to-Market: Pre-integrated hardware and software components accelerate development.
- Optimized Multimedia Performance: Dedicated hardware acceleration enhances audio and video processing.
- Flexible Connectivity: Inclusion of various interfaces simplifies integration with external peripherals.
Additional Details
The STMP3530L-TB6, designed as a low-power media processor, likely features an ARM core operating at a lower frequency or with power-saving capabilities. It would have integrated audio and video codecs supporting common standards for multimedia playback. The memory controller would interface with various SDRAM and Flash memory devices. The LCD controller allows interfacing with different display types. The USB interface facilitates data transfer and connectivity to peripherals, while serial communication ports enable connection to external sensors and control devices. Refer to the IDT datasheet for precise technical information.