EN
  • EN
  • DE

STAC9271D5TAEB4XR

Part No STAC9271D5TAEB4XR
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - CODECs
Description IC AUDIO CODEC 10CH HD 5V 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Obsolete(EOL)
Type Audio, HD
Resolution (Bits) 24 b
Number of ADCs / DACs 3 / 5
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 105
Dynamic Range, ADCs / DACs (db) Typ 90 / 95
Analog Supply Voltage 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V
Digital Supply Voltage 3.14 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 047345-STAC9271D5TAEB4XR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STAC9271D5TAEB4XR CAD Model

Description

The STAC9271D5TAEB4XR electronic component is manufactured by IDT, Integrated Device Technology Inc.

  • Type: Audio, HD
  • Supply and Demand Status: Balanced
  • Win Source Part Number: 047345-STAC9271D5TAEB4XR
  • Packaging: Reel - TR
  • Mounting Type: SMD (SMT)
  • Resolution (Bits): 24 b
  • ADCs / DACs: 3 / 5
  • Feature: Sigma delta
  • S/N ratio, ADCs / DACs (db) Typ: 90 / 105
  • Dynamic range, ADCs / DACs (db) Typ: 90 / 95
  • Temperature range: 0°C to 70°C
  • Case / Package: 48-TQFP (7x7)
  • Analog supply voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V
  • Digital supply voltage: 3.14 V to 3.47 V

You May Also Be Interested in

Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Need more? Email Us
ams
Lowest to $3.2687

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess