EN
  • EN
  • DE

OS10BI02L

Part No OS10BI02L
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 264236-OS10BI02L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OS10BI02L CAD Model

Description

The OS10BI02L is a high-speed, low-power Integrated Device Technology (IDT) clock buffer. Clock buffers are essential components in digital systems for distributing clock signals to multiple destinations while maintaining signal integrity. They are used to minimize clock skew and jitter, ensuring reliable operation of high-speed digital circuits. The OS10BI02L is designed to provide precise and stable clock signals for various applications.

Applications

  • Networking equipment (e.g., routers, switches)
  • Data centers
  • Telecommunications systems
  • High-performance computing
  • Servers

Features

  • Low Skew: Minimizes timing differences between clock outputs.
  • Low Jitter: Reduces phase noise in the clock signal for improved system performance.
  • High Fanout: Distributes clock signals to multiple devices.
  • Wide Frequency Range: Supports a broad range of clock frequencies.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient operation.

Benefits

  • Improved System Performance: Stable and precise clock signals enhance overall system performance.
  • Reduced Timing Errors: Low skew and jitter minimize the risk of timing-related errors.
  • Increased Reliability: Consistent clock distribution ensures reliable operation of digital circuits.
  • Energy Efficiency: Low power consumption reduces heat generation and improves energy efficiency.
  • Simplified Design: High fanout simplifies clock distribution network design.

Additional Details

The OS10BI02L typically operates from a supply voltage of 3.3V or 2.5V. It is often packaged in a small form factor package, such as a TSSOP or QFN, for easy integration into dense circuit boards. The device's specifications, including the output impedance, propagation delay, and operating temperature range, should be carefully considered when designing a clock distribution network. Proper termination techniques and PCB layout practices are essential to maintain signal integrity and minimize reflections. Using appropriate decoupling capacitors near the power supply pins can help to reduce noise and improve overall system stability.

You May Also Be Interested in

Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess