The IDT5V49EE703NDGI8 is a high-performance clock generator and synthesizer from IDT (Integrated Device Technology). It's engineered to provide flexible frequency generation and clock distribution for a variety of applications, especially those requiring precise timing and low jitter performance. This device is often used in networking, communications, and high-performance computing systems.
Applications
- Networking Equipment: Routers, switches, and other networking devices require precise clock signals for synchronization and data transfer.
- Communications Systems: Used in base stations, wireless communication devices, and optical transport networks.
- High-Performance Computing: Servers, workstations, and data centers rely on accurate clock signals for optimal performance.
- Broadcast Video Equipment: Used in professional video cameras, switchers, and editing systems.
- Test and Measurement Equipment: Signal generators, oscilloscopes, and other test instruments require precise timing control.
Features
- Flexible Frequency Generation: Offers a wide range of programmable output frequencies.
- Low Jitter Performance: Provides exceptionally clean clock signals with minimal jitter.
- Multiple Output Clocks: Supports multiple independent clock outputs.
- Phase-Locked Loop (PLL): Uses a PLL to generate stable and accurate clock signals.
- Programmable Output Drivers: Allows for customization of output signal characteristics.
- I2C Interface: Provides easy configuration and control via an I2C serial interface.
Benefits
- Improved System Performance: Precise and low-jitter clock signals improve overall system performance and reliability.
- Simplified Clock Tree Design: Flexible frequency generation simplifies clock distribution in complex systems.
- Reduced Board Space: Highly integrated design minimizes the need for external components.
- Enhanced Signal Integrity: Clean clock signals improve signal integrity and reduce electromagnetic interference (EMI).
- Easy Configuration: I2C interface simplifies configuration and control.
Additional Details
The IDT5V49EE703NDGI8 typically supports a variety of clock output types, such as LVDS, LVPECL, and HCSL, depending on the specific configuration. It often includes features like clock enable/disable control, frequency select pins, and power-down modes for added flexibility. Detailed specifications, including supply voltage, operating temperature range, and jitter performance, can be found in the device datasheet.