EN
  • EN
  • DE

874003AGI-02LFT

Part No 874003AGI-02LFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description IC PCI EXPRSS/JITT ATTEN 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Series FemtoClock
Packaging Reel package
PLL Yes
Main Purpose PCI Express (PCIe)
Input HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output LVDS
Number of Circuits 1
Frequency - Max 320MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 766365-874003AGI-02LFT
Popularity Medium
Supply and Demand Status Limited
Family Name 874003-02
Introduction Date November 15, 2004
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 874003AGI-02LFT CAD Model

Description

The IDT 874003AGI-02LFT is a high-performance, low-skew clock fanout buffer designed for demanding timing applications. This device distributes clock signals with minimal added jitter and skew, ensuring signal integrity in high-speed systems. It is part of IDT's broad portfolio of timing solutions and is optimized for applications requiring precise clock distribution.

Applications:

  • Networking Equipment: Clock distribution in routers, switches, and other networking devices.
  • Data Centers: Server clock distribution and synchronization.
  • Telecom Infrastructure: Timing solutions for base stations and other telecom equipment.
  • Test and Measurement Equipment: High-precision timing in oscilloscopes, logic analyzers, and signal generators.
  • Broadcast Video Systems: Clocking for video encoders, decoders, and switchers.

Features:

  • Low Additive Jitter: Minimizes the degradation of clock signal quality.
  • Low Output Skew: Ensures that all output clocks arrive at their destinations at nearly the same time.
  • Three Output Pairs: Supports multiple clock distribution paths.
  • Differential Outputs: Offers improved noise immunity and signal integrity.
  • LVDS (Low Voltage Differential Signaling): Provides high-speed, low-power clock distribution.

Benefits:

  • Improved System Performance: Precise clock distribution enhances the performance of high-speed systems.
  • Reduced Timing Errors: Low skew minimizes timing errors and improves data reliability.
  • Enhanced Signal Integrity: Differential outputs provide robust noise immunity.
  • Lower Power Consumption: LVDS signaling reduces power consumption compared to other clock distribution methods.
  • Flexible Clock Distribution: Three output pairs enable versatile clock distribution schemes.

Additional Details:

The 874003AGI-02LFT operates from a 2.375V to 3.465V supply voltage. The output frequency can reach up to 350 MHz. It is packaged in a TSSOP (Thin Shrink Small Outline Package). The operating temperature range is typically -40°C to +85°C. It complies with RoHS standards for environmental compliance. The datasheet provides detailed information on timing characteristics, power consumption, and application guidelines. It's important to consult the datasheet for specific requirements of the application.

The device is designed for impedance matching with 100-ohm differential transmission lines. Proper termination techniques are essential for maintaining signal integrity. External bypass capacitors are recommended for stable operation. Careful PCB layout is crucial for minimizing jitter and skew. The device is commonly used with crystal oscillators or clock synthesizers to generate the input clock signal.

You May Also Be Interested in

Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess