EN
  • EN
  • DE

5P49V5925B505NLGI8

Part No 5P49V5925B505NLGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815732-5P49V5925B505NLGI8
Ultra Librarian 3D Model Ultra Librarian 5P49V5925B505NLGI8 CAD Model

Description

The 5P49V5925B505NLGI8 is a programmable clock generator from IDT (Integrated Device Technology), now Renesas. These versatile devices are designed to provide precise timing signals for a wide variety of applications. The device offers a high degree of flexibility, allowing users to configure multiple output frequencies and signal types to meet specific system requirements.

Applications

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Data Centers: Servers, storage systems, and other data center equipment.
  • Industrial Automation: Programmable logic controllers (PLCs), motor drives, and other industrial control systems.
  • Test and Measurement Equipment: Oscilloscopes, signal generators, and other test instruments.
  • Broadcast Video Equipment: Video encoders, decoders, and switchers.

Features

  • Highly flexible clock generation: Allows programming of multiple output frequencies.
  • Low jitter performance: Ensures clean and stable clock signals.
  • I2C interface: Enables easy configuration and control.
  • Multiple output drivers: Supports different signal types and voltage levels.
  • Internal EEPROM: Stores user-defined configuration settings.
  • Integrated crystal oscillator: Reduces the need for external components.

Benefits

  • Reduced BOM cost: Integration of multiple functions reduces the number of required components.
  • Improved system performance: Low jitter performance ensures accurate timing and synchronization.
  • Increased design flexibility: Programmable outputs allow for easy customization.
  • Simplified system design: Integrated features reduce design complexity.
  • Faster time to market: Pre-programmed configurations and easy-to-use software tools accelerate development.

Additional Details

The 5P49V5925B505NLGI8 typically operates from a 3.3V supply and is available in a compact package. It supports a wide range of output frequencies and signal types, including LVPECL, LVDS, and HCSL. The device is configured via an I2C serial interface, and user-defined settings can be stored in the internal EEPROM for automatic loading at power-up. Detailed electrical characteristics, timing specifications, and package information are available in the product datasheet.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess