EN
  • EN
  • DE

SV1H-07LS-4

Part No SV1H-07LS-4
Manufacturer IDEC
Catalog OEM Parts ( S )
Description SV1H-07LS-4 - IDEC DIN-Rail Spring Clamp Terminal Socket for RV AD220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Socket
RoHS Non-Compliant
Win Source Part Number 1042709-SV1H-07LS-4
Categories OEM Parts( S )
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SV1H-07LS-4 CAD Model

Description

The SV1H-07LS-4 is an illuminated pushbutton switch manufactured by IDEC. This type of switch combines the functionality of a pushbutton with integrated illumination, providing visual feedback to the user about the switch's state. They are commonly used in control panels, operator interfaces, and other applications where both actuation and indication are required.

Applications:

  • Control panels
  • Operator interfaces
  • Machine controls
  • Instrumentation
  • Industrial automation

Features:

  • Illuminated pushbutton
  • Momentary or maintained action
  • Various colors available
  • LED illumination
  • Compact size
  • Various contact configurations available

Benefits:

  • Clear visual indication of switch state
  • Easy to operate
  • Durable construction
  • Long-lasting LED illumination

Additional Details:

The IDEC SV series pushbutton switches are known for their reliability and versatility. The SV1H-07LS-4 likely has specific characteristics regarding its illumination color, contact configuration (e.g., normally open, normally closed), and actuator style. The '07LS' likely refers to the lens style or color and '4' may refer to the illumination voltage or specific mounting details. Consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, contact material, IP rating (ingress protection), and illumination voltage. The datasheet will also provide dimensions and mounting instructions.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess