EN
  • EN
  • DE

IBM EN0J-IBM - 4-Port LP PCIe2 x8 Ethernet 2x 10GB FCoE SR 2x1Gb

Part No IBM EN0J-IBM - 4-Port LP PCIe2 x8 Ethernet 2x 10GB FCoE SR 2x1Gb
Manufacturer IBM
Catalog Adapters
Description 4-Port LP PCIe2 x8 Ethernet 2x 10GB FCoE SR 2x1Gb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414000-IBM EN0J-IBM - 4-Port LP PCIe2 x8 Ethernet 2x 10GB FCoE SR 2x1Gb
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EN0J-IBM - 4-Port LP PCIe2 x8 Ethernet 2x 10GB FCoE SR 2x1Gb CAD Model

Description

The IBM EN0J is a low-profile, quad-port Ethernet adapter featuring two 10GbE ports with Fiber Channel over Ethernet (FCoE) and two 1GbE ports, providing a versatile and high-performance networking solution for enterprise data centers. Utilizing PCIe 2.0 x8 interface, this adapter ensures high bandwidth and low latency for networking applications, enhancing data center efficiency and scalability. The FCoE capability enables the consolidation of LAN and SAN traffic over a single network infrastructure, reducing complexity and costs associated with separate networks. This adapter's support for SR optics allows for long-distance fiber optic connections, making it ideal for connecting servers to distant switches or storage systems. The IBM EN0J adapter's advanced features, such as hardware offloads for network virtualization and Quality of Service (QoS), ensure reliable and efficient network performance in virtualized and storage-intensive environments.

You May Also Be Interested in

Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess