EN
  • EN
  • DE

IBM 8233-8334 - 8 CORE 3.0 GHZ POWER7 PROCESSOR

Part No IBM 8233-8334 - 8 CORE 3.0 GHZ POWER7 PROCESSOR
Manufacturer IBM
Catalog CPU
Description 8 CORE 3.0 GHZ POWER7 PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416442-IBM 8233-8334 - 8 CORE 3.0 GHZ POWER7 PROCESSOR
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8233-8334 - 8 CORE 3.0 GHZ POWER7 PROCESSOR CAD Model

Description

The IBM 8233-8334 is a powerful processor module featuring eight cores, each running at a clock speed of 3.0 GHz, built on the robust POWER7 architecture. This processor is designed to deliver superior performance, scalability, and energy efficiency, making it an ideal choice for enterprises seeking to boost their data processing and workload management capabilities. The POWER7 architecture is renowned for its advanced virtualization features, immense processing power, and exceptional energy efficiency, allowing it to support a wide array of enterprise applications, including those requiring intensive computational work such as analytics, database management, and cloud computing services. Each of the eight cores is capable of handling multiple threads simultaneously, further enhancing the system's overall throughput and efficiency. The 3.0 GHz clock speed ensures that tasks are executed swiftly, reducing processing times and enabling faster access to critical data and applications. This processor is engineered to meet the demands of modern data centers, offering scalability to handle increasing workloads and compatibility with a range of software and hardware environments. The IBM 8233-8334 exemplifies IBM's leadership in the development of high-performance computing solutions, offering businesses the tools they need to stay competitive in a rapidly evolving technology landscape, by improving system reliability, reducing operational costs, and providing a scalable, future-proof computing foundation.

You May Also Be Interested in

Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess