EN
  • EN
  • DE

IBM 74Y3735 - 3.2GHz 8-Core POWER7 Processor Card w/8x DDR3 DIMM

Part No IBM 74Y3735 - 3.2GHz 8-Core POWER7 Processor Card w/8x DDR3 DIMM
Manufacturer IBM
Catalog CPU
Description 3.2GHz 8-Core POWER7 Processor Card w/8x DDR3 DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416278-IBM 74Y3735 - 3.2GHz 8-Core POWER7 Processor Card w/8x DDR3 DIMM
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y3735 - 3.2GHz 8-Core POWER7 Processor Card w/8x DDR3 DIMM CAD Model

Description

The IBM 74Y3735 is an integral component designed for IBM Power Systems, featuring a 3.2GHz 8-Core POWER7 processor paired with 8 slots for DDR3 DIMM memory modules. This processor card is engineered to deliver exceptional performance, scalability, and energy efficiency, making it ideal for enterprises demanding high computational power and extensive memory capacity for data-intensive applications. The POWER7 processor at its heart is a masterpiece of modern computing technology, capable of executing multiple threads simultaneously, thus vastly improving performance for virtualized environments, database management, and analytical computing tasks. Each core is designed to optimize workload management, ensuring that applications run smoothly and efficiently. The inclusion of 8 DDR3 DIMM slots enables significant memory expansion, allowing for faster data processing and improved overall system responsiveness. The IBM 74Y3735 processor card is an excellent choice for organizations looking to upgrade their Power Systems infrastructure, offering a balance of processing power, memory capabilities, and energy efficiency to drive business operations forward.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess