EN
  • EN
  • DE

IBM 00VK307 - 64GB DDR4 CDIMM 1600 MHz HIGH Profile

Part No IBM 00VK307 - 64GB DDR4 CDIMM 1600 MHz HIGH Profile
Manufacturer IBM
Catalog IT infrastructure Memory
Description 64GB DDR4 CDIMM 1600 MHz HIGH Profile
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419491-IBM 00VK307 - 64GB DDR4 CDIMM 1600 MHz HIGH Profile
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00VK307 - 64GB DDR4 CDIMM 1600 MHz HIGH Profile CAD Model

Description

The IBM 00VK307 is a 64GB DDR4 CDIMM operating at 1600 MHz, designed for high-profile computing environments requiring unparalleled memory performance and capacity. This CDIMM (Centaur DIMM) is specifically engineered for use in IBM's high-performance computing solutions, offering a blend of speed, capacity, and energy efficiency that is unmatched in the industry. The 1600 MHz frequency ensures that data flows quickly and efficiently between the memory module and the processor, reducing latency and improving the speed of computing operations. With 64GB of memory, this module allows for the handling of vast datasets and supports the execution of memory-intensive applications such as large-scale databases, real-time data analytics, and complex scientific simulations. The high-profile design indicates its suitability for use in servers that are at the forefront of computing technology, where maximizing computational power and minimizing energy consumption are critical. The IBM 00VK307 CDIMM stands as a testament to IBM's innovation in memory technology, providing businesses with the means to tackle the challenges of the data-driven age with confidence.

You May Also Be Interested in

Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess