EN
  • EN
  • DE

IBM 00FX520 - 3.026GHz 12-Core POWER8 Processor Card

Part No IBM 00FX520 - 3.026GHz 12-Core POWER8 Processor Card
Manufacturer IBM
Catalog CPU
Description 3.026GHz 12-Core POWER8 Processor Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416343-IBM 00FX520 - 3.026GHz 12-Core POWER8 Processor Card
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00FX520 - 3.026GHz 12-Core POWER8 Processor Card CAD Model

Description

The IBM 00FX520 processor card is a vital component in the realm of advanced computing, boasting a 12-core configuration with a clock speed of 3.026GHz. Crafted with the innovative POWER8 architecture, this processor card is engineered to deliver unparalleled performance, making it perfectly suited for a wide array of demanding applications, including enterprise-level databases, analytics, and cloud-based services. The POWER8 architecture is distinguished by its ability to dramatically enhance processing speed and computational efficiency, providing an agile and robust platform for handling extensive data workloads with ease. The 12 cores on the IBM 00FX520 processor card are adept at multitasking, enabling the seamless execution of parallel processes and ensuring a significant boost in productivity and system responsiveness. This is further complemented by the processor's support for high-speed memory and its sophisticated cache design, which collectively reduce data access times and improve overall system performance. Energy efficiency is another hallmark of this processor card, incorporating advanced power management features that optimize energy consumption, thereby contributing to reduced operational costs and supporting greener computing practices. In addition, the IBM 00FX520 processor card is designed for compatibility with IBM's server ecosystem, ensuring easy integration and a seamless upgrade path for businesses looking to leverage the latest in processing technology. Overall, the IBM 00FX520 processor card stands as a testament to IBM's commitment to delivering cutting-edge solutions that empower organizations to meet the challenges of the modern digital landscape.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess