EN
  • EN
  • DE

HYMP532U64BP6-Y5PQ

Part No HYMP532U64BP6-Y5PQ
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 32Mx64 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950904-HYMP532U64BP6-Y5PQ
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP532U64BP6-Y5PQ CAD Model

Description

The Hynix HYMP532U64BP6-Y5PQ is a 2GB DDR2 667MHz PC2-5300 CL5 Unbuffered DIMM (UDIMM) desktop memory module. Designed for use in desktop computers, this module provides a cost-effective way to boost system performance.

Applications:

  • Desktop PCs
  • Office Computers
  • Home PCs
  • Systems requiring DDR2 memory with 667MHz speed
  • General computing applications

Features:

  • Capacity: 2GB
  • Memory Type: DDR2 SDRAM
  • Speed: 667MHz (PC2-5300)
  • Form Factor: UDIMM (Unbuffered DIMM)
  • Error Correction: Non-ECC
  • Pins: 240-Pin
  • CAS Latency: CL5
  • Voltage: 1.8V

Benefits:

  • Increased System Speed: Adding more RAM improves overall system responsiveness, reducing lag and speeding up program loading times.
  • Improved Multitasking: Allows users to run more applications simultaneously without experiencing performance slowdowns.
  • Enhanced Productivity: Facilitates smoother and more efficient workflows, particularly when working with memory-intensive applications like image editing or video editing software.
  • Cost-Effective Upgrade: Provides a relatively inexpensive way to extend the lifespan and improve the performance of older desktop computers.
  • Easy Installation: Simple to install in compatible desktop PCs.

Additional Details:

The HYMP532U64BP6-Y5PQ module conforms to the 240-pin DDR2 UDIMM standard. It operates at a standard voltage of 1.8V. Its non-ECC configuration is suitable for general-purpose computing, gaming, and other home/office applications.

With 2GB of memory, this module provides a noticeable performance boost for systems running Windows or other operating systems. It is a reliable and efficient upgrade for users looking to enhance their desktop computing experience.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess