EN
  • EN
  • DE

HMT84GL7MMR4A-H9

Part No HMT84GL7MMR4A-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948810-HMT84GL7MMR4A-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT84GL7MMR4A-H9 CAD Model

Description

The HMT84GL7MMR4A-H9 is a 32GB DDR3 registered ECC server memory module manufactured by Hynix Semiconductor. It's designed for high-performance servers and workstations that require a large memory capacity and enhanced reliability.

Applications:

  • High-density servers
  • Virtualization environments
  • Cloud computing
  • Database servers
  • Data warehousing

Features:

  • 32GB capacity
  • DDR3 technology
  • Registered ECC (Error-Correcting Code)
  • PC3-12800R
  • 1600 MHz clock speed
  • 240-Pin DIMM
  • 1.5V operating voltage
  • Quad Rank

Benefits:

  • Increased Server Performance: The high capacity of 32GB enables servers to handle demanding workloads and large datasets, leading to improved performance and responsiveness.
  • Enhanced Data Integrity: ECC functionality detects and corrects memory errors, preventing data corruption and ensuring data reliability.
  • Improved System Stability: The registered design of the module enhances signal integrity, promoting system stability, particularly in high-density server configurations.
  • Reduced Downtime: By correcting memory errors, ECC minimizes the risk of system crashes, leading to improved system uptime and availability.
  • Increased Virtualization Density: High memory capacity enables higher virtualization density, reducing hardware costs and improving resource utilization.

Additional Details:

The HMT84GL7MMR4A-H9 memory module adheres to industry-standard DDR3 specifications, ensuring compatibility with a wide range of server platforms that support DDR3 registered ECC memory. The 'PC3-12800R' designation indicates that it is designed to operate at a maximum transfer rate of 12800 MB/s, corresponding to a clock speed of 1600 MHz. The quad-rank configuration allows for maximum memory bandwidth utilization through interleaving of data across the four ranks. The 1.5V operating voltage contributes to power efficiency. The H9 indicates a specific revision or production lot of the memory module. The Registered (or Buffered) DIMM has a register between the DRAM modules and the system's memory controller which helps stabilize electrical signals, allowing for higher densities.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess