EN
  • EN
  • DE

HMT451R7MFR8A-PBT8

Part No HMT451R7MFR8A-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948463-HMT451R7MFR8A-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451R7MFR8A-PBT8 CAD Model

Description

The HMT451R7MFR8A-PBT8 is a DDR3 registered ECC memory module manufactured by Hynix Semiconductor. It's designed for servers and high-performance workstations requiring reliability and data integrity. Registered memory includes a register between the DRAM modules and the memory controller, which reduces the load on the memory controller and enables larger memory capacities and improved stability, especially in systems with multiple modules.

Applications:

  • Servers
  • Workstations
  • Data Centers
  • Virtualization Environments

Features:

  • DDR3 Technology
  • Registered ECC DIMM (RDIMM)
  • Module Size: 4GB (1 x 4GB)
  • Module Rank: 1Rx4
  • Speed: PC3-10600 (DDR3-1333)
  • CAS Latency: CL9
  • Voltage: 1.5V
  • 240-Pin DIMM

Benefits:

  • Increased System Stability: Registered design reduces electrical load on the memory controller, improving system stability and reliability.
  • Enhanced Data Integrity: ECC (Error-Correcting Code) detects and corrects single-bit memory errors, preventing data corruption and ensuring accurate data processing.
  • Improved Performance: DDR3 technology provides faster data transfer rates compared to previous generations, leading to better application performance.

Additional Details:

The HMT451R7MFR8A-PBT8 module is compliant with JEDEC industry standards. The 'PBT8' likely indicates a specific manufacturing batch or revision. Consult the system or motherboard documentation to ensure compatibility and optimal performance. ECC memory is crucial for applications where data integrity is paramount, such as financial transactions, scientific simulations, and medical imaging. Built with high-quality components to ensure long-term reliability in demanding environments.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess