EN
  • EN
  • DE

HMT451B6BFR8A-PBN0

Part No HMT451B6BFR8A-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 1Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947546-HMT451B6BFR8A-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451B6BFR8A-PBN0 CAD Model

Description

The HMT451B6BFR8A-PBN0 is a DDR3 SDRAM memory module manufactured by Hynix Semiconductor. It's primarily used in computing devices such as desktop PCs, workstations, and servers to provide random-access memory (RAM) for running applications and system processes.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial PCs
  • Embedded Systems

Features

  • DDR3 Technology: Employs the DDR3 architecture for high-speed data transfer.
  • Capacity: Usually a 4GB module (verify exact capacity).
  • Speed: Operates at a defined clock speed, typically 1600MHz or 1333MHz.
  • Registered DIMM (RDIMM) / or Unbuffered DIMM (UDIMM): (Verify the exact module type is important - research needed to confirm).
  • 240-Pin DIMM: Utilizes the standard 240-pin connector for DDR3 memory modules.
  • Low Voltage: Operates at a reduced voltage (typically 1.5V) to reduce power consumption.
  • ECC or Non-ECC: (Research needed to confirm if ECC is present)

Benefits

  • Improved System Performance: Offers faster data access, resulting in quicker application loading and improved overall system responsiveness.
  • Increased Multitasking: Allows for more applications to run simultaneously without significant performance slowdowns.
  • Enhanced Data Integrity (if ECC is present): ECC functionality helps detect and correct memory errors, ensuring data integrity.
  • Energy Efficiency: Reduced voltage operation contributes to lower power consumption and heat generation, resulting in a more energy-efficient system.
  • Reliable Operation: Hynix Semiconductor is a recognized manufacturer known for producing reliable memory modules.

Additional Details

The HMT451B6BFR8A-PBN0 is a 240-pin DIMM that utilizes DDR3 SDRAM technology. It is designed to operate at a specific frequency (typically 1600MHz, though confirming this is important) and voltage (usually 1.5V). It's critical to determine if this module is Registered (RDIMM) or Unbuffered (UDIMM) as this will drastically affect compatibility and intended use case. Similarly, one should confirm if ECC is supported. Consult the motherboard documentation to ensure compatibility and proper installation. DDR3 modules provide a significant performance upgrade compared to older memory technologies, offering faster data transfer rates and lower latency. Understanding the density and organization of the module is crucial for the system to correctly recognize the installed memory capacity. Proper installation is essential for optimal performance and stability.

You May Also Be Interested in

Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess